Norton Abrasives
Norton® Metal
07660775992
Description
Norton® Metal
Request a Quote
Email Supplier
Description
Norton® Metal
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
07660775992 |
|
Product Name
|
Norton® Metal |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
4.5 inch (114 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 13580 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3.75 to 5 inch (95.25 to 127 mm)
Thickness
1.75 inch (44.45 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
0.5000 inch (12.7 mm)
View Details