Norton Abrasives Norton OBNA2 23A Type 01/41 Small Diameter Cut-Off Wheel 66243528574

Description
Premium, aluminum oxide wheels designed to excel on toolroom cut-off applications
Request a Quote
Description
Premium, aluminum oxide wheels designed to excel on toolroom cut-off applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton OBNA2 23A Type 01/41 Small Diameter Cut-Off Wheel - 66243528574 - Norton Abrasives
Worcester, MA, USA
Norton OBNA2 23A Type 01/41 Small Diameter Cut-Off Wheel
66243528574
Norton OBNA2 23A Type 01/41 Small Diameter Cut-Off Wheel 66243528574
Premium, aluminum oxide wheels designed to excel on toolroom cut-off applications

Premium, aluminum oxide wheels designed to excel on toolroom cut-off applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 66243528574
Product Name Norton OBNA2 23A Type 01/41 Small Diameter Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.035 inch (0.8890 mm)
Max Speed 25465 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775993 - Norton Abrasives
Specs
Type Silicon Carbide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Masonry
Bond Resin or Plastic
View Details
Norton Gemini A Type 27/42 Cutting Wheel - 66252841905 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704657 - 07660704657 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Fine
Max Speed 3600 rpm
View Details
Norton Gemini XXL A Type 27 Grinding and Cutting Wheel - 66253370272 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details