Norton Abrasives Crystolon® F FJS66 Round Edge Slip 61463687105

Description
Crystolon® F FJS66 Round Edge Slip
Request a Quote
Description
Crystolon® F FJS66 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon® F FJS66 Round Edge Slip - 61463687105 - Norton Abrasives
Worcester, MA, USA
Crystolon® F FJS66 Round Edge Slip
61463687105
Crystolon® F FJS66 Round Edge Slip 61463687105
Crystolon® F FJS66 Round Edge Slip

Crystolon® F FJS66 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687105
Product Name Crystolon® F FJS66 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
Width 0.750 to 2.250 inch (19.05 to 57.15 mm)
Thickness 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624471 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.375 inch (9.52 mm)
View Details
India® Coarse/Fine Benchstone IM2 - 61463685851 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 11.5 inch (292 mm)
View Details
Hard Arkansas-UF HS14 Round Edge Slip - 61463687050 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details
Crystolon&174; Course Benchstone CJB8 - 61463685525 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details