Norton Abrasives Waterstone 220 61463689505

Description
Waterstone 220
Request a Quote
Description
Waterstone 220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Waterstone 220 - 61463689505 - Norton Abrasives
Worcester, MA, USA
Waterstone 220
61463689505
Waterstone 220 61463689505
Waterstone 220

Waterstone 220

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463689505
Product Name Waterstone 220
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
Width 3.000 inch (76.2 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Medium Benchstone MJB35 - 61463685495 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 5.0 inch (127 mm)
View Details
Hard Arkansas Abrasive File-UF HF43 - 61463686600 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
ASD320/400-R100B99-1/16 Hand Hone - 69014192180 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Fine FF14 Abrasive File - 61463686065 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers