Norton Abrasives Hard Arkansas Jewelers’ Stone- UF HB24 61463687525

Description
Hard Arkansas Jewelers' Stone- UF HB24
Request a Quote
Description
Hard Arkansas Jewelers' Stone- UF HB24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Jewelers’ Stone- UF HB24 - 61463687525 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Jewelers’ Stone- UF HB24
61463687525
Hard Arkansas Jewelers’ Stone- UF HB24 61463687525
Hard Arkansas Jewelers' Stone- UF HB24

Hard Arkansas Jewelers' Stone- UF HB24

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687525
Product Name Hard Arkansas Jewelers’ Stone- UF HB24
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
Width 2.000 inch (50.8 mm)
Height 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Abrasive File-UF HF813 - 61463686800 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
Waterstone Combination 4000/8000 - 61463624336 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
India® Fine FF156 Abrasive File - 61463686290 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624470 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.375 inch (9.52 mm)
View Details