Norton Abrasives India® Coarse CF144 Abrasive File 61463686270

Description
India® Coarse CF144 Abrasive File
Request a Quote
Description
India® Coarse CF144 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse CF144 Abrasive File - 61463686270 - Norton Abrasives
Worcester, MA, USA
India® Coarse CF144 Abrasive File
61463686270
India® Coarse CF144 Abrasive File 61463686270
India® Coarse CF144 Abrasive File

India® Coarse CF144 Abrasive File

Supplier's Site
Sharpening Stones - 827710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827710
Sharpening Stones 827710
Norton 61463686270 Sharpening Stone

Norton 61463686270 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463686270 827710
Product Name India® Coarse CF144 Abrasive File Sharpening Stones
Type Sharpening Stone; Abrasive File Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm) 0.512 inch (13 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Ultra Fine Benchstone HB8 - 61463685665 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624416 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.3 inch (7.92 mm)
View Details
Diamond Sharpening Stone Course - 61463690641* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details
Crystolon®Fine FJF214 Abrasive File - 61463686425 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details