Norton Abrasives India® Fine FS15 Round Edge Slip 61463687190

Description
India® Fine FS15 Round Edge Slip
Request a Quote
Description
India® Fine FS15 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FS15 Round Edge Slip - 61463687190 - Norton Abrasives
Worcester, MA, USA
India® Fine FS15 Round Edge Slip
61463687190
India® Fine FS15 Round Edge Slip 61463687190
India® Fine FS15 Round Edge Slip

India® Fine FS15 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687190
Product Name India® Fine FS15 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
Width 0.312 to 1.000 inch (7.94 to 25.4 mm)
Thickness 0.094 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Course Replacement JM31 - 61463685352 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624418 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
ASD320/400-R100B99-1/16 Hand Hone - 69014192180 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Hard Arkansas Flat File-UF HF823 - 61463686805 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details