Norton Abrasives Soft Arkansas-EF SS4 Round Edge Slip 61463687055

Description
Soft Arkansas-EF SS4 Round Edge Slip
Request a Quote
Description
Soft Arkansas-EF SS4 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Soft Arkansas-EF SS4 Round Edge Slip - 61463687055 - Norton Abrasives
Worcester, MA, USA
Soft Arkansas-EF SS4 Round Edge Slip
61463687055
Soft Arkansas-EF SS4 Round Edge Slip 61463687055
Soft Arkansas-EF SS4 Round Edge Slip

Soft Arkansas-EF SS4 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687055
Product Name Soft Arkansas-EF SS4 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
Width 1.750 inch (44.45 mm)
Thickness 0.125 to 0.375 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624380 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.2 inch (31.75 mm)
View Details
Crystolon® F FJS44 Round Edge Slip - 61463687090 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 4.5 inch (114 mm)
View Details
Crystolon® Fluted Hand Brick BF26 - 61463687840 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624384 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details