Norton Abrasives Stone Roll Kit 61463686841

Description
Stone Roll Kit
Request a Quote
Description
Stone Roll Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stone Roll Kit - 61463686841 - Norton Abrasives
Worcester, MA, USA
Stone Roll Kit
61463686841
Stone Roll Kit 61463686841
Stone Roll Kit

Stone Roll Kit

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686841
Product Name Stone Roll Kit
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide; ArkansasStone; IndiaStone
Length 4.0 inch (102 mm)
Width 0.188 to 1.750 inch (4.76 to 44.45 mm)
Thickness 0.062 to 0.625 inch (1.59 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624413 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.3 inch (7.92 mm)
View Details
India® Fine FF176 Abrasive File - 61463686320 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
India®Coarse/E.Fine Benchstone SIB6 - 61463685700 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone; IndiaStone; Combination
Length 6.0 inch (152 mm)
View Details
Crystolon&174; Medium Benchstone MJB14 - 61463685465 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details