Norton Abrasives India® Tapered Fine FF544 File 61463686680

Description
India® Tapered Fine FF544 File
Request a Quote
Description
India® Tapered Fine FF544 File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Tapered Fine FF544  File - 61463686680 - Norton Abrasives
Worcester, MA, USA
India® Tapered Fine FF544 File
61463686680
India® Tapered Fine FF544 File 61463686680
India® Tapered Fine FF544 File

India® Tapered Fine FF544 File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686680
Product Name India® Tapered Fine FF544 File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon® Utility File-Coarse JD2 - 61463687750 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 14.0 inch (356 mm)
View Details
ASD220-R100B99-1/16 Hand Hone - 69014191670 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Medium MF56 Abrasive File - 61463686130 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624443 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details