Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624482

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624482 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624482
Norton Gemini 38A AO Mounted Point 61463624482
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624482
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
Width 0.312 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fluted Hand Rubbing Brick w/Handle 235 - 61463687795 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624397 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.625 inch (15.87 mm)
View Details
India® Coarse CS34 Round Edge Slip - 61463687170 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
SD220-100V99-1/16 Hand Hone - 69014191671 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details