Norton Abrasives India® Medium MF214 Abrasive File 61463686475

Description
India® Medium MF214 Abrasive File
Request a Quote
Description
India® Medium MF214 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MF214 Abrasive File - 61463686475 - Norton Abrasives
Worcester, MA, USA
India® Medium MF214 Abrasive File
61463686475
India® Medium MF214 Abrasive File 61463686475
India® Medium MF214 Abrasive File

India® Medium MF214 Abrasive File

Supplier's Site
Sharpening Stones - 827849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827849
Sharpening Stones 827849
Norton 61463686475 Sharpening Stone

Norton 61463686475 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463686475 827849
Product Name India® Medium MF214 Abrasive File Sharpening Stones
Type Sharpening Stone; Abrasive File Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 0.250 inch (6.35 mm) 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Abrasive File-UF HF113 - 61463686620 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
Crystolon&174; Course Replacement JM31 - 61463685352 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624466 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.500 inch (12.7 mm)
View Details
Crystolon® Trade Stone Med. JT920 - 61463687670 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 14.8 inch (375 mm)
View Details