Norton Abrasives CB100-WB99-SOLID Mounted Point 69014192272

Description
CB100-WB99-SOLID Mounted Point
Request a Quote
Description
CB100-WB99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CB100-WB99-SOLID Mounted Point - 69014192272 - Norton Abrasives
Worcester, MA, USA
CB100-WB99-SOLID Mounted Point
69014192272
CB100-WB99-SOLID Mounted Point 69014192272
CB100-WB99-SOLID Mounted Point

CB100-WB99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192272
Product Name CB100-WB99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.500 inch (12.7 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Waterstone Combination 220/1000 - 61463624335 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
India® Med MF474 Silver Smith Stone - 61463687005 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Hard Arkansas Beveled File-UF HF833 - 61463686810 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Fine FF56 Abrasive File - 61463686125 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details