Norton Abrasives India® Fine Benchstone FB14 61463685570

Description
India® Fine Benchstone FB14
Request a Quote
Description
India® Fine Benchstone FB14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine Benchstone FB14 - 61463685570 - Norton Abrasives
Worcester, MA, USA
India® Fine Benchstone FB14
61463685570
India® Fine Benchstone FB14 61463685570
India® Fine Benchstone FB14

India® Fine Benchstone FB14

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685570
Product Name India® Fine Benchstone FB14
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm)
Height 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton 32A Type 52 Mounted Point - 61463623000 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624416 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.3 inch (7.92 mm)
View Details
India® Medium MF144 Abrasive File - 61463686265 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
Crystolon® Fluted Hand Brick BF26 - 61463687845 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details