Norton Abrasives Crystolon&174; C/F Benchstone JB64 61463685435

Description
Crystolon&174; C/F Benchstone JB64
Request a Quote
Description
Crystolon&174; C/F Benchstone JB64
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; C/F Benchstone JB64 - 61463685435 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; C/F Benchstone JB64
61463685435
Crystolon&174; C/F Benchstone JB64 61463685435
Crystolon&174; C/F Benchstone JB64

Crystolon&174; C/F Benchstone JB64

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685435
Product Name Crystolon&174; C/F Benchstone JB64
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FS34 Round Edge Slip - 61463687160 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
India&174; Fine Replacement  IM9 - 61463685970 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 11.5 inch (292 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624410 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
SD100-R100B99-SOLID Mounted Point - 69014192238 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.188 inch (4.76 mm)
View Details