Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624392

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624392 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624392
Norton Gemini 38A AO Mounted Point 61463624392
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624392
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
Width 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Med MS22 Carving Tool Slip - 61463687220 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 2.2 inch (57.15 mm)
View Details
Crystolon&174;Coarse/Fine Benchstone JB8 - 61463685455 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
Soft Arkansas Extra Fine Benchstone SB8 - 61463685680 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
View Details
India® Medium MF266 Abrasive File - 61463686550 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details