Norton Abrasives Norton Grinding and Cutting Wheels With Vitrium3 Bonding 32A

Description
FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life Improved productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency
Request a Quote Datasheet
Description
FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life Improved productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 32A - Norton Abrasives
Worcester, MA, USA
Norton Grinding and Cutting Wheels With Vitrium3 Bonding
32A
Norton Grinding and Cutting Wheels With Vitrium3 Bonding 32A
FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life Improved productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency

FEATURES BENEFITS

  • Cooler cutting with better chip clearance
  • Significantly reduced burn
  • Lower residual stress
  • Increased cutting efficiency and cut rate
  • Improved coolant flow
  • Reduced wheel loading
  • Improved part quality
  • Improved precision profile
  • Ultra radius accuracy
  • Extended wheel life
  • Improved productivity
  • Reduced dressing frequency and cost
  • Improved cycle and process time
  • Able to run at higher operating speeds
  • Increased throughput and productivity
  • Leverage existing equipment
  • Optimized machine efficiency
Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 32A
Product Name Norton Grinding and Cutting Wheels With Vitrium3 Bonding
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
Max Speed 1800 to 16235 rpm
Bond Type Vitrium3 Bonding Technology
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843214 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A46-JVBE Vitrified Wheel - 66252830858 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Bench & Pedestal Wheel Alundum Medium - 07660788246 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details