Saint-Gobain Coating Solutions Chrome Oxide Rods for Thermal Spraying Rokide® MBC

Description
Rokide® MBC flame spray rods deliver coatings with very good abrasion resistance along with protection against mechanical friction. Rod Size 989100298000–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.
Datasheet
Description
Rokide® MBC flame spray rods deliver coatings with very good abrasion resistance along with protection against mechanical friction. Rod Size 989100298000–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chrome Oxide Rods for Thermal Spraying - Rokide® MBC - Saint-Gobain Coating Solutions
Worcester, MA, USA
Chrome Oxide Rods for Thermal Spraying
Rokide® MBC
Chrome Oxide Rods for Thermal Spraying Rokide® MBC
Rokide® MBC flame spray rods deliver coatings with very good abrasion resistance along with protection against mechanical friction. Rod Size 989100298000–1/4” diameter x 24” long (6.35 mm x 610 mm) Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.

Rokide® MBC flame spray rods deliver coatings with very good abrasion resistance along with protection against mechanical friction.

Rod Size

989100298000–1/4” diameter x 24” long (6.35 mm x 610 mm)

Saint-Gobain Coatings Solutions offers a line of aluminum oxide-based Rokide® thermal spray rods that impart extremely hard, corrosion resistant coatings for protection against mechanical wear & chemical attack.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number Rokide® MBC
Product Name Chrome Oxide Rods for Thermal Spraying
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Chromium Oxide - Silica - #338 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 45 to 75 µm (1.77 to 2.95 mil)
Material Type Ceramic; Chromite
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying - Rokide® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type Ceramic; Nickel-Chromium
View Details
Chromium Oxide - #2021 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 10 to 30 µm (0.3937 to 1.18 mil)
Material Type Ceramic; Chromite
View Details
2 suppliers