Saint-Gobain Innovative Materials Magnesium Aluminate #170

Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet
Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnesium Aluminate #170
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Spinel Thermal Spray Powder - #170 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Spinel Thermal Spray Powder
#170
Spinel Thermal Spray Powder #170
Saint-Gobain’s #170 is a white fused magnesium aluminate powder that is blocky in shape. This powder produces high thermal shock resistant coatings that are suitable for the re-surfacing of parts. These coatings resist wetting by liquid aluminum, making #170 powders ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other furnace parts. The product is also used for coating oxygen sensors to protect against gas erosion with controlled permeability. Saint-Gobain Coating Solutions offers Spinel thermal spray powders that yield coatings with excellent thermal shock resistance. These coatings provide exceptional protection against gas erosion, and are ideal for oxygen sensors, re-surfacing molds, ladle parts & other furnace components.

Saint-Gobain’s #170 is a white fused magnesium aluminate powder that is blocky in shape. This powder produces high thermal shock resistant coatings that are suitable for the re-surfacing of parts. These coatings resist wetting by liquid aluminum, making #170 powders ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other furnace parts. The product is also used for coating oxygen sensors to protect against gas erosion with controlled permeability.

Saint-Gobain Coating Solutions offers Spinel thermal spray powders that yield coatings with excellent thermal shock resistance. These coatings provide exceptional protection against gas erosion, and are ideal for oxygen sensors, re-surfacing molds, ladle parts & other furnace components.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Innovative Materials Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings Thermal Spray Coatings
Product Number #170 #170
Product Name Magnesium Aluminate Spinel Thermal Spray Powder
Spray Technology Powder Flame Spray Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Rope Hardfacing Flexible Cord - Grade HR2 Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 to 8 mm (0.2500 to 0.3150 inch)
Material Type MetalCarbide; Composite
View Details
Flexicords - RocDur 37 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details
2 suppliers
Chrome Oxide Rods for Thermal Spraying - Rokide® MBC - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 to 7.94 mm (0.2500 to 0.3125 inch)
Material Type Ceramic; Chromite; Chromium Oxide
View Details