Westerbeke Corporation Century Series Century 170-T6A

Description
The Century Series Advantage More Power, Less RPMs, Longer Life. The Century Series is Westerbeke’s answer to the demand for low-stressed engines that have a longer working life. These engines operate at a comfortable 2200 and 2400 RPM putting less stress on the engine while providing optimum power. The Century Series engines are rated 126 and 173 horsepower. Both are ideal replacements for older engines installed in displacement hulls such as trawler yachts, for use in large sailboats and in many commercial applications. Standard Features Extremely Lightweight and Compact The Century Series engines have some of the smallest and lightest power packages of their type. Westerbeke 4 and 6 cylinder models are light, low in height and short in length. For trawler Captains who can’t afford a “wet boat,” these lightweight engines allow for more cargo. For example, the 170-T6A produces 173 horsepower weighing only 1245 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an air intake with filter provides increased power while diminishing sound. Engine Turbo charged 4.3 and 6.5 liter engines power the Century Series. Both the cylinder head and block are cast iron while the crankshaft is made of pressed forged high carbon steel, high frequency hardened, for additional strength. Replaceable chromium plated, dry cylinder liners contribute to an extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series engines are equipped with low oil pressure and high coolant temperature alarms and are pre-wired for a plug-in connection to an Admiral instrument panel. Additional safety devices include fail-safe mounts and an oil bypass alarm. Cupro-Nickel Heat Exchanger All Century Series engines are fresh water cooled with a standard cupro-nickel heat exchanger that mounts directly to the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. Durable Anti-Corrosive Paint Westerbeke's new paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a high gloss acrylic enamel. Westerbeke's system is not only durable but environmentally friendly. The paint and sealers meet state and federal clean air and water standards. Gear-Driven Raw Water Pump A new gear-driven raw water pump, designed a..
Description
The Century Series Advantage More Power, Less RPMs, Longer Life. The Century Series is Westerbeke’s answer to the demand for low-stressed engines that have a longer working life. These engines operate at a comfortable 2200 and 2400 RPM putting less stress on the engine while providing optimum power. The Century Series engines are rated 126 and 173 horsepower. Both are ideal replacements for older engines installed in displacement hulls such as trawler yachts, for use in large sailboats and in many commercial applications. Standard Features Extremely Lightweight and Compact The Century Series engines have some of the smallest and lightest power packages of their type. Westerbeke 4 and 6 cylinder models are light, low in height and short in length. For trawler Captains who can’t afford a “wet boat,” these lightweight engines allow for more cargo. For example, the 170-T6A produces 173 horsepower weighing only 1245 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an air intake with filter provides increased power while diminishing sound. Engine Turbo charged 4.3 and 6.5 liter engines power the Century Series. Both the cylinder head and block are cast iron while the crankshaft is made of pressed forged high carbon steel, high frequency hardened, for additional strength. Replaceable chromium plated, dry cylinder liners contribute to an extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series engines are equipped with low oil pressure and high coolant temperature alarms and are pre-wired for a plug-in connection to an Admiral instrument panel. Additional safety devices include fail-safe mounts and an oil bypass alarm. Cupro-Nickel Heat Exchanger All Century Series engines are fresh water cooled with a standard cupro-nickel heat exchanger that mounts directly to the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. Durable Anti-Corrosive Paint Westerbeke's new paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a high gloss acrylic enamel. Westerbeke's system is not only durable but environmentally friendly. The paint and sealers meet state and federal clean air and water standards. Gear-Driven Raw Water Pump A new gear-driven raw water pump, designed a..

Suppliers

Company
Product
Description
Supplier Links
Century Series - Century 170-T6A - Westerbeke Corporation
Taunton, MA, USA
Century Series
Century 170-T6A
Century Series Century 170-T6A
The Century Series Advantage More Power, Less RPMs, Longer Life. The Century Series is Westerbeke’s answer to the demand for low-stressed engines that have a longer working life. These engines operate at a comfortable 2200 and 2400 RPM putting less stress on the engine while providing optimum power. The Century Series engines are rated 126 and 173 horsepower. Both are ideal replacements for older engines installed in displacement hulls such as trawler yachts, for use in large sailboats and in many commercial applications. Standard Features Extremely Lightweight and Compact The Century Series engines have some of the smallest and lightest power packages of their type. Westerbeke 4 and 6 cylinder models are light, low in height and short in length. For trawler Captains who can’t afford a “wet boat,” these lightweight engines allow for more cargo. For example, the 170-T6A produces 173 horsepower weighing only 1245 lbs.! Smooth and Quiet Operation The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an air intake with filter provides increased power while diminishing sound. Engine Turbo charged 4.3 and 6.5 liter engines power the Century Series. Both the cylinder head and block are cast iron while the crankshaft is made of pressed forged high carbon steel, high frequency hardened, for additional strength. Replaceable chromium plated, dry cylinder liners contribute to an extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series engines are equipped with low oil pressure and high coolant temperature alarms and are pre-wired for a plug-in connection to an Admiral instrument panel. Additional safety devices include fail-safe mounts and an oil bypass alarm. Cupro-Nickel Heat Exchanger All Century Series engines are fresh water cooled with a standard cupro-nickel heat exchanger that mounts directly to the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. Durable Anti-Corrosive Paint Westerbeke's new paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a high gloss acrylic enamel. Westerbeke's system is not only durable but environmentally friendly. The paint and sealers meet state and federal clean air and water standards. Gear-Driven Raw Water Pump A new gear-driven raw water pump, designed a..

The Century Series Advantage
More Power, Less RPMs, Longer Life.

The Century Series is Westerbeke’s answer to the demand for low-stressed engines that have a longer working life. These engines operate at a comfortable 2200 and 2400 RPM putting less stress on the engine while providing optimum power.

The Century Series engines are rated 126 and 173 horsepower. Both are ideal replacements for older engines installed in displacement hulls such as trawler yachts, for use in large sailboats and in many commercial applications.


Standard Features

  • Extremely Lightweight and Compact
    The Century Series engines have some of the smallest and lightest power packages of their type. Westerbeke 4 and 6 cylinder models are light, low in height and short in length. For trawler Captains who can’t afford a “wet boat,” these lightweight engines allow for more cargo. For example, the 170-T6A produces 173 horsepower weighing only 1245 lbs.!
  • Smooth and Quiet Operation
    The Century Series engines are equipped with four-point, fail-safe, vibration mounts that provide optimum vibration dampening. Also, an air intake with filter provides increased power while diminishing sound.
  • Engine
    Turbo charged 4.3 and 6.5 liter engines power the Century Series. Both the cylinder head and block are cast iron while the crankshaft is made of pressed forged high carbon steel, high frequency hardened, for additional strength. Replaceable chromium plated, dry cylinder liners contribute to an extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance.
  • Safety Devices
    All Century Series engines are equipped with low oil pressure and high coolant temperature alarms and are pre-wired for a plug-in connection to an Admiral instrument panel. Additional safety devices include fail-safe mounts and an oil bypass alarm.
  • Cupro-Nickel Heat Exchanger
    All Century Series engines are fresh water cooled with a standard cupro-nickel heat exchanger that mounts directly to the underside of the water-jacketed exhaust manifold for more efficient cooling.
    This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance.
  • Durable Anti-Corrosive Paint
    Westerbeke's new paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a high gloss acrylic enamel. Westerbeke's system is not only durable but environmentally friendly. The paint and sealers meet state and federal clean air and water standards.
  • Gear-Driven Raw Water Pump
    A new gear-driven raw water pump, designed a..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Combustion Engines
Product Number Century 170-T6A
Product Name Century Series
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
Displacement 6.49 liters (6.86 quarts)
Cylinders 6
Unlock Full Specs
to access all available technical data

Similar Products

4-Stroke HiMSEN Engine - H17/21V - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Overhead Cam Engine - EX40 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
RPM 3600 rpm
View Details
Century Series - Century 120-T4A - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Jet Engine - Silvercrest® 2C - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details