Snecma Jet Engine CFM56-5B®

Description
Selected by Boeing as the sole-source powerplant for its Next-Generation 737 range, the CFM56-7B develops 19,500 to 27,300 pounds of thrust. Thanks to upgrades to the core and low-pressure turbine, the latest CFM56-7BE configuration delivers significant performance improvements for operators, including a 1% reduction in fuel consumption and a 4% cut in maintenance costs, as well as extended part lifetimes. The CFM56-7BE is fully interchangeable with other CFM56-7B engines and modules, and upgrade kits can be easily fitted to the CFM56-7B and CFM56-7B/3, providing maximum flexibility for operators. TECHNICAL CHARACTERISTICS Versions -7B18/3 -7B20/3 -7B22/3 -7B24/3 -7B26/3 -7B27/3 Applications 737-600 737-600, 737-700 737-600, 737-700 737-700, 737-800, 737-900 737-700, 737-800, 737-900, BBJ 737-700, 737-800, 737-900, BBJ-BBJ2 Max. takeoff thrust (lbf) 19,500 20,600 22,700 24,200 26,300 27,300 Temp. at flat rating (°F) 86 86 86 86 86 86 Bypass ratio 5.50 5.40 5.30 5.30 5.10 5.10 Max climb thrust (lbf) 5,960 5,960 5,960 5,960 5,960 5,960 Length (in) 103.5 103.5 103.5 103.5 103.5 103.5 Fan diameter (in) 61.0 61.0 61.0 61.0 61.0 61.0 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+9 1+3+9 1+3+9 1+3+9 1+3+9 1+3+9 Number of low-pressure/high-pr essure turbine stages 1+4 1+4 1+4 1+4 1+4 1+4 Dry weight (lbs) 5,260 - 5,280 5,260 - 5 280 5,260 - 5,280 5,260 - 5,280 5,260 - 5,280 5,260 - 5,280
Description
Selected by Boeing as the sole-source powerplant for its Next-Generation 737 range, the CFM56-7B develops 19,500 to 27,300 pounds of thrust. Thanks to upgrades to the core and low-pressure turbine, the latest CFM56-7BE configuration delivers significant performance improvements for operators, including a 1% reduction in fuel consumption and a 4% cut in maintenance costs, as well as extended part lifetimes. The CFM56-7BE is fully interchangeable with other CFM56-7B engines and modules, and upgrade kits can be easily fitted to the CFM56-7B and CFM56-7B/3, providing maximum flexibility for operators. TECHNICAL CHARACTERISTICS Versions -7B18/3 -7B20/3 -7B22/3 -7B24/3 -7B26/3 -7B27/3 Applications 737-600 737-600, 737-700 737-600, 737-700 737-700, 737-800, 737-900 737-700, 737-800, 737-900, BBJ 737-700, 737-800, 737-900, BBJ-BBJ2 Max. takeoff thrust (lbf) 19,500 20,600 22,700 24,200 26,300 27,300 Temp. at flat rating (°F) 86 86 86 86 86 86 Bypass ratio 5.50 5.40 5.30 5.30 5.10 5.10 Max climb thrust (lbf) 5,960 5,960 5,960 5,960 5,960 5,960 Length (in) 103.5 103.5 103.5 103.5 103.5 103.5 Fan diameter (in) 61.0 61.0 61.0 61.0 61.0 61.0 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+9 1+3+9 1+3+9 1+3+9 1+3+9 1+3+9 Number of low-pressure/high-pr essure turbine stages 1+4 1+4 1+4 1+4 1+4 1+4 Dry weight (lbs) 5,260 - 5,280 5,260 - 5 280 5,260 - 5,280 5,260 - 5,280 5,260 - 5,280 5,260 - 5,280

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - CFM56-5B® - Snecma
Evry Cedex, Essonne, France
Jet Engine
CFM56-5B®
Jet Engine CFM56-5B®
Selected by Boeing as the sole-source powerplant for its Next-Generation 737 range, the CFM56-7B develops 19,500 to 27,300 pounds of thrust. Thanks to upgrades to the core and low-pressure turbine, the latest CFM56-7BE configuration delivers significant performance improvements for operators, including a 1% reduction in fuel consumption and a 4% cut in maintenance costs, as well as extended part lifetimes. The CFM56-7BE is fully interchangeable with other CFM56-7B engines and modules, and upgrade kits can be easily fitted to the CFM56-7B and CFM56-7B/3, providing maximum flexibility for operators. TECHNICAL CHARACTERISTICS Versions -7B18/3 -7B20/3 -7B22/3 -7B24/3 -7B26/3 -7B27/3 Applications 737-600 737-600, 737-700 737-600, 737-700 737-700, 737-800, 737-900 737-700, 737-800, 737-900, BBJ 737-700, 737-800, 737-900, BBJ-BBJ2 Max. takeoff thrust (lbf) 19,500 20,600 22,700 24,200 26,300 27,300 Temp. at flat rating (°F) 86 86 86 86 86 86 Bypass ratio 5.50 5.40 5.30 5.30 5.10 5.10 Max climb thrust (lbf) 5,960 5,960 5,960 5,960 5,960 5,960 Length (in) 103.5 103.5 103.5 103.5 103.5 103.5 Fan diameter (in) 61.0 61.0 61.0 61.0 61.0 61.0 Number of fan/low-pressure/hig h-pressure compressor stages 1+3+9 1+3+9 1+3+9 1+3+9 1+3+9 1+3+9 Number of low-pressure/high-pr essure turbine stages 1+4 1+4 1+4 1+4 1+4 1+4 Dry weight (lbs) 5,260 - 5,280 5,260 - 5 280 5,260 - 5,280 5,260 - 5,280 5,260 - 5,280 5,260 - 5,280

Selected by Boeing as the sole-source powerplant for its Next-Generation 737 range, the CFM56-7B develops 19,500 to 27,300 pounds of thrust. Thanks to upgrades to the core and low-pressure turbine, the latest CFM56-7BE configuration delivers significant performance improvements for operators, including a 1% reduction in fuel consumption and a 4% cut in maintenance costs, as well as extended part lifetimes. The CFM56-7BE is fully interchangeable with other CFM56-7B engines and modules, and upgrade kits can be easily fitted to the CFM56-7B and CFM56-7B/3, providing maximum flexibility for operators.

TECHNICAL CHARACTERISTICS

Versions

-7B18/3

-7B20/3

-7B22/3

-7B24/3

-7B26/3

-7B27/3

Applications737-600737-600, 737-700737-600, 737-700737-700, 737-800, 737-900737-700, 737-800, 737-900, BBJ737-700, 737-800, 737-900, BBJ-BBJ2
Max. takeoff thrust (lbf)19,50020,60022,70024,20026,30027,300
Temp. at flat rating (°F)868686868686
Bypass ratio5.505.405.305.305.105.10
Max climb thrust (lbf)5,9605,9605,9605,9605,9605,960
Length (in)103.5103.5103.5103.5103.5103.5
Fan diameter (in)61.061.061.061.061.061.0
Number of fan/low-pressure/high-pressure compressor stages1+3+91+3+91+3+91+3+91+3+91+3+9
Number of low-pressure/high-pressure turbine stages1+41+41+41+41+41+4
Dry weight (lbs)5,260 - 5,2805,260 - 5 2805,260 - 5,2805,260 - 5,2805,260 - 5,2805,260 - 5,280
Supplier's Site
Jet Engine - CFM56-5B® - Snecma
Evry Cedex, Essonne, France
Jet Engine
CFM56-5B®
Jet Engine CFM56-5B®
Developing 21,600 to 33,000 pounds of takeoff thrust, the CFM56-5B is the only engine that can power every model in the Airbus A320ceo family. The CFM56-5B PIP (Performance Improvement Program), the latest production configuration for the engine, features a number of improvements, notably to the core and fan blades, to give operators a 0.5% reduction in fuel consumption and a 1% cut in maintenance costs. The CFM56-5B PIP is fully interchangeable with other CFM56-5B engines and modules. Designed to minimize the total cost of ownership of the A320ceo family, the CFM56-5B offers exceptional reliability. TECHNICAL CHARACTERISTICS Versions -5B1 / -5B2 -5B3 -5B4 -5B5 / -5B6 -5B7 -5B8 / -5B9 Applications A321 A321 A320 A319 A319 A318 Max. takeoff thrust (lbf) 30,000 - 31,000 33,000 27,000 22,000 - 23,500 27,000 21,600 - 23,300 Temp. at flat rating (F°) 86 86 111 113 111 113 Bypass ratio 5.50 5.40 5.70 6 / 5.90 5.70 6 / 5.90 Max climb thrust (lbf) 6,420 6,420 5,705 5,705 6,420 6,420 Length (in) 102.4 102.4 102.4 102.4 102.4 102.4 Fan diameter (in) 68.3 68.3 68.3 68.3 68.3 68.3 Number of fan/low-pressure/hig h-pressure compressor stages 1+4+9 1+4+9 1+4+9 1+4+9 1+4+9 1+4+9 Number of low-pressure/high-pr essure turbine stages 1+4 1+4 1+4 1+4 1+4 1+4 Dry weight (lbs) 5 250 5 250 5,250 5,250 5,250 5,250

Developing 21,600 to 33,000 pounds of takeoff thrust, the CFM56-5B is the only engine that can power every model in the Airbus A320ceo family. The CFM56-5B PIP (Performance Improvement Program), the latest production configuration for the engine, features a number of improvements, notably to the core and fan blades, to give operators a 0.5% reduction in fuel consumption and a 1% cut in maintenance costs. The CFM56-5B PIP is fully interchangeable with other CFM56-5B engines and modules. Designed to minimize the total cost of ownership of the A320ceo family, the CFM56-5B offers exceptional reliability.

TECHNICAL CHARACTERISTICS

Versions

-5B1 / -5B2

-5B3

-5B4

-5B5 / -5B6

-5B7

-5B8 / -5B9

ApplicationsA321A321A320A319A319A318
Max. takeoff thrust (lbf)30,000 - 31,00033,00027,00022,000 - 23,50027,00021,600 - 23,300
Temp. at flat rating (F°)8686111113111113
Bypass ratio5.505.405.706 / 5.905.706 / 5.90
Max climb thrust (lbf)6,4206,4205,7055,7056,4206,420
Length (in)102.4102.4102.4102.4102.4102.4
Fan diameter (in)68.368.368.368.368.368.3
Number of fan/low-pressure/high-pressure compressor stages1+4+91+4+91+4+91+4+91+4+91+4+9
Number of low-pressure/high-pressure turbine stages1+41+41+41+41+41+4
Dry weight (lbs)5 2505 2505,2505,2505,2505,250
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number CFM56-5B®
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

5.5 Gross HP* Single Single Cylinder - 5.5 Gross HP* Single - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details
Compact Low Profile Engine - 12D Two - Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Overhead Cam Engine - EX13 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 4.3 HP
View Details
Jet Engine - LEAP-1A® - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details