Snecma Jet Engine SaM146 1S17

Description
The 1S17 version of the SaM146, which powers the baseline SSJ100, develops 17,300 lbs of thrust. Entering revenue service in 2011, the SaM146 has posted exceptional dispatch reliability (99.9%), along with adaptability to all operating environments, whether hot or cold. TECHNICAL CHARACTERISTICS Application Sukhoi Superjet 100 Takeoff thrust (lbf) 15,400 Bypass ratio 4.43 Max. climb thrust (lbf) 3,740 Fan diameter (in) 48.2 Length (in) 141.34 Dry weight (lbs) 4,980
Description
The 1S17 version of the SaM146, which powers the baseline SSJ100, develops 17,300 lbs of thrust. Entering revenue service in 2011, the SaM146 has posted exceptional dispatch reliability (99.9%), along with adaptability to all operating environments, whether hot or cold. TECHNICAL CHARACTERISTICS Application Sukhoi Superjet 100 Takeoff thrust (lbf) 15,400 Bypass ratio 4.43 Max. climb thrust (lbf) 3,740 Fan diameter (in) 48.2 Length (in) 141.34 Dry weight (lbs) 4,980

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - SaM146 1S17 - Snecma
Evry Cedex, Essonne, France
Jet Engine
SaM146 1S17
Jet Engine SaM146 1S17
The 1S17 version of the SaM146, which powers the baseline SSJ100, develops 17,300 lbs of thrust. Entering revenue service in 2011, the SaM146 has posted exceptional dispatch reliability (99.9%), along with adaptability to all operating environments, whether hot or cold. TECHNICAL CHARACTERISTICS Application Sukhoi Superjet 100 Takeoff thrust (lbf) 15,400 Bypass ratio 4.43 Max. climb thrust (lbf) 3,740 Fan diameter (in) 48.2 Length (in) 141.34 Dry weight (lbs) 4,980

The 1S17 version of the SaM146, which powers the baseline SSJ100, develops 17,300 lbs of thrust. Entering revenue service in 2011, the SaM146 has posted exceptional dispatch reliability (99.9%), along with adaptability to all operating environments, whether hot or cold.

TECHNICAL CHARACTERISTICS
ApplicationSukhoi Superjet 100
Takeoff thrust (lbf)15,400
Bypass ratio4.43
Max. climb thrust (lbf)3,740
Fan diameter (in)48.2
Length (in)141.34
Dry weight (lbs)4,980
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number SaM146 1S17
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Truck Gas Engine - WP10NG280E40/E50 - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Application Automotive
Torque 9381 In-lbs (10816 kg-cm)
View Details
Well Service Engines 3512C - 18439680 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Overhead Cam Engine - EX21 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 7 HP
View Details
Jet Engine - M88 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details