Safeguard Analytics Smart Gas Sensor - Oxygen (O2) Model SA2-O2

Description
Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Oxygen (O2) - Model SA2-O2 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Oxygen (O2)
Model SA2-O2
Smart Gas Sensor - Oxygen (O2) Model SA2-O2
Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.

Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-O2
Product Name Smart Gas Sensor - Oxygen (O2)
Sensor Technology Electrochemical
Measurement Type %LEL or %LFL
Gas Types O2; (0-25.0 %)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Hydrogen Cyanide (HCN) - Model SA2-HCN - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; HCN; (0-1 ppm to 0-500 ppm)
View Details
Smart Gas Sensor - Methanol (CH3OH) - Model SA2-CH3OH - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; (Methanol (CH3OH))
View Details
Smart Gas Sensor - Phosphine (PH3) - Model SA2-PH3 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; PH3; (0-1.00 ppm to 0-500 ppm)
View Details
Smart Gas Sensor - Carbon Dioxide (CO2) - Model SA2-CO2 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume; Trace
Gas Types Toxic; CO2; (1,000 ppm to 100% Volume)
View Details