Safeguard Analytics Smart Gas Sensor - Methanol (CH3OH) Model SA2-CH3OH

Description
Model SA2-CH3OH smart sensor modules are designed to detect and monitor methanol gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-CH3OH smart sensor modules are designed to detect and monitor methanol gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Methanol (CH3OH) - Model SA2-CH3OH - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Methanol (CH3OH)
Model SA2-CH3OH
Smart Gas Sensor - Methanol (CH3OH) Model SA2-CH3OH
Model SA2-CH3OH smart sensor modules are designed to detect and monitor methanol gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Model SA2-CH3OH smart sensor modules are designed to detect and monitor methanol gas in ambient air. The modules consist of an electrochemical gas detection sensor and a microprocessor signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-CH3OH
Product Name Smart Gas Sensor - Methanol (CH3OH)
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; (Methanol (CH3OH))
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Nitrogen Dioxide (NO2) - Model SA2-NO2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NO2; (0-1.00 ppm to 0-500 ppm)
View Details
Smart Gas Sensor - Hydrogen (H2) - Model SA2-H2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2; (0-200 ppm to 0-50,000 ppm)
View Details
Smart Gas Sensor - Ammonia (NH3) - Model SA2-NH3 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NH3; (0-50 ppm to 0-1,000 ppm)
View Details
Smart Gas Sensor - Hydrogen Sulfide (H2S) - Model SA2-H2S - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2S; (0-1.00 ppm to 0-1,000 ppm)
View Details