Safeguard Analytics Smart Gas Sensor - Nitrogen Dioxide (NO2) Model SA2-NO2

Description
Model SA2-NO2 smart sensor modules are designed to detect and monitor nitrogen dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-NO2 smart sensor modules are designed to detect and monitor nitrogen dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Nitrogen Dioxide (NO2) - Model SA2-NO2 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Nitrogen Dioxide (NO2)
Model SA2-NO2
Smart Gas Sensor - Nitrogen Dioxide (NO2) Model SA2-NO2
Model SA2-NO2 smart sensor modules are designed to detect and monitor nitrogen dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.

Model SA2-NO2 smart sensor modules are designed to detect and monitor nitrogen dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-NO2
Product Name Smart Gas Sensor - Nitrogen Dioxide (NO2)
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NO2; (0-1.00 ppm to 0-500 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Ethylene (C2H4) - Model SA2-C2H4 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; (Ethylene (C2H4))
View Details
Smart Gas Sensor - Ethylene Oxide (C2H4O) - Model SA2-C2H4O - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; (Ethylene Oxide (C2H4O))
View Details
Smart Gas Sensor - Chlorine (Cl2) - Model SA2-CL2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Cl2; (0-1.00 ppm to 0-1,000 ppm)
View Details
Smart Gas Sensor - VOCs - Model SA2-VOC-10.6 - Safeguard Analytics
Specs
Sensor Technology PID
Measurement Type Trace
Gas Types Combustible
View Details