Safeguard Analytics Smart Gas Sensor - Propane (C3H8) Model SA2-C3H8

Description
Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Propane (C3H8) - Model SA2-C3H8 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Propane (C3H8)
Model SA2-C3H8
Smart Gas Sensor - Propane (C3H8) Model SA2-C3H8
Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-C3H8
Product Name Smart Gas Sensor - Propane (C3H8)
Sensor Technology Infrared
Measurement Type %Volume
Gas Types Combustible; Hydrocarbons; (2% to 100% Volume)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Ethylene Oxide (C2H4O) - Model SA2-C2H4O - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; (Ethylene Oxide (C2H4O))
View Details
Smart Gas Sensor - Ethylene (C2H4) - Model SA2-C2H4 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; (Ethylene (C2H4))
View Details
Smart Gas Sensor - Refrigerant (R32) - Model SA2-R32 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Refrigerants; (15%)
View Details
Smart Gas Sensor - Carbon Monoxide (CO) - Model SA2-CO - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-10 ppm to 0-4000 ppm)
View Details