Safeguard Analytics Smart Gas Sensor - Hydrogen Sulfide (H2S) Model SA2-H2S

Description
Model SA2-H2S smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-H2S smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Hydrogen Sulfide (H2S) - Model SA2-H2S - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Hydrogen Sulfide (H2S)
Model SA2-H2S
Smart Gas Sensor - Hydrogen Sulfide (H2S) Model SA2-H2S
Model SA2-H2S smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.

Model SA2-H2S smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation precalibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-H2S
Product Name Smart Gas Sensor - Hydrogen Sulfide (H2S)
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2S; (0-1.00 ppm to 0-1,000 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Ozone (O3) - Model SA2-O3 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; O3; (0-1.00 ppm to 0-500 ppm)
View Details
Smart Gas Sensor - Formaldehyde (CH2O) - Model SA2-CH2O - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; (Formaldehyde (CH2O))
View Details
Smart Gas Sensor - Carbon Dioxide (CO2) - Model SA2-CO2 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume; Trace
Gas Types Toxic; CO2; (1,000 ppm to 100% Volume)
View Details
Smart Gas Sensor - Phosphine (PH3) - Model SA2-PH3 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; PH3; (0-1.00 ppm to 0-500 ppm)
View Details