SWAN Analytical USA, INC. Swansensor Ammonium A-87.710.010

Description
Ammonium-sensitive electrode system for measuring in potable water and effluents. Swansensor Ammonium (NH4-N) and RefTemp Ammonium sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP 68) with excellent life time. Reference electrode RefTemp: Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.
Datasheet
Description
Ammonium-sensitive electrode system for measuring in potable water and effluents. Swansensor Ammonium (NH4-N) and RefTemp Ammonium sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP 68) with excellent life time. Reference electrode RefTemp: Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swansensor Ammonium - A-87.710.010 - SWAN Analytical USA, INC.
Wheeling, IL, USA
Swansensor Ammonium
A-87.710.010
Swansensor Ammonium A-87.710.010
Ammonium-sensitive electrode system for measuring in potable water and effluents. Swansensor Ammonium (NH4-N) and RefTemp Ammonium sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP 68) with excellent life time. Reference electrode RefTemp: Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.

Ammonium-sensitive electrode system for measuring in potable water and effluents.
Swansensor Ammonium (NH4-N) and RefTemp
Ammonium sensor:

  • Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP 68) with excellent life time.

Reference electrode RefTemp:

  • Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time.
  • Integrated temperature sensor.
  • Ag/AgCl-reference system protected against poisoning.
Supplier's Site Datasheet

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Ion Selective Electrodes
Product Number A-87.710.010
Product Name Swansensor Ammonium
Electrode Type Ammonia (optional feature); Potassium (optional feature)
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
Sample Type Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Reduced Graphene Oxide modified Dual Screen-Printed Carbon Electrode - DRP-X1110RGPHOX-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Specs
Electrode Type Sodium
Sample Type Aqueous
ISE Concentration Range 1.00E-5 to 10 ppm
View Details
Swansensor Ammonium/Temp - A-87.840.100 - SWAN Analytical USA, INC.
Specs
Electrode Type Ammonium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details
Chlorine Sensors - Model 499ACL - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Chlorine
Configuration Combination
Mounting Options Flow Thru (Pipeline)
View Details