SWAN Analytical USA, INC. Swansensor Oxysafe1000 A-87.232.011

Description
Sensor for the measurement of dissolved oxygen in the ppm range in water treatment technology. Features Precise oxygen measuring cell with integrated temperature measuring. Automatic monitoring of diaphragm integrity and electrolyte exhaust. Easy calibration, excellent life time (up to 2 years of operation between refilling in activated sludge tank). Easy and fast exchange of diaphragm and electrolyte. No exposed metallic surfaces, no corrosion in saline measuring media. High electric reliability. No integrated electronics.
Datasheet
Description
Sensor for the measurement of dissolved oxygen in the ppm range in water treatment technology. Features Precise oxygen measuring cell with integrated temperature measuring. Automatic monitoring of diaphragm integrity and electrolyte exhaust. Easy calibration, excellent life time (up to 2 years of operation between refilling in activated sludge tank). Easy and fast exchange of diaphragm and electrolyte. No exposed metallic surfaces, no corrosion in saline measuring media. High electric reliability. No integrated electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swansensor Oxysafe1000 - A-87.232.011 - SWAN Analytical USA, INC.
Wheeling, IL, USA
Swansensor Oxysafe1000
A-87.232.011
Swansensor Oxysafe1000 A-87.232.011
Sensor for the measurement of dissolved oxygen in the ppm range in water treatment technology. Features Precise oxygen measuring cell with integrated temperature measuring. Automatic monitoring of diaphragm integrity and electrolyte exhaust. Easy calibration, excellent life time (up to 2 years of operation between refilling in activated sludge tank). Easy and fast exchange of diaphragm and electrolyte. No exposed metallic surfaces, no corrosion in saline measuring media. High electric reliability. No integrated electronics.

Sensor for the measurement of dissolved oxygen in the ppm range in water treatment technology.

Features

  • Precise oxygen measuring cell with integrated temperature measuring.
  • Automatic monitoring of diaphragm integrity and electrolyte exhaust.
  • Easy calibration, excellent life time (up to 2 years of operation between refilling in activated sludge tank).
  • Easy and fast exchange of diaphragm and electrolyte.
  • No exposed metallic surfaces, no corrosion in saline measuring media.
  • High electric reliability. No integrated electronics.
Supplier's Site Datasheet

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Dissolved Oxygen Sensors
Product Number A-87.232.011
Product Name Swansensor Oxysafe1000
Oxygen Range 20 ppm
Accuracy 0.3000 % FS
Response Time 180 seconds
Mounting In-Line (Insertion)
Maximum Diameter/ Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
VisiFerm RS485-ECS 325 H0 - 10118255-1411 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0040 to 25 ppm
Mounting Hand Held or Portable
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Swansensor Oxytrace for SOLO Oxytrace - A-87.211.011 - SWAN Analytical USA, INC.
Specs
Mounting In-Line (Insertion)
View Details