The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater.
Technical Data
| Heating element | high performance cartridge |
|---|---|
| Overheat protection | with automatic reset and second-tier one shot fuse |
| Connection | 2-pole dual pressure clamp for solid wire AWG 14 max. (2.5 mm²), stranded wire (with wire end ferrule) AWG 16 max. (1.5 mm²) |
| Housing | plastic, UL 94V-0, black |
| Mounting | twist clip for 35 mm DIN rail, EN 60715 or M6 screws and washers (not included), torque 2 Nm max. |
| Mounting position | vertical airflow (air outlet up) |
| Operating temperature | UL: +14 to +104 °F (-10 to +40 °C) VDE: +14 to +122 °F (-10 to +50 °C) |
| Storage temperature | -49 to +158 °F (-45 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Dimensions | 6.65 x 5.0 x 1.77" (169 x 127 x 45 mm) |
| Weight | approx. 1.7 lbs (0.77 kg) |
| Protection class / Protection type | II (double insulated) / IP20 |
| Approvals | UL File No. E234324, VDE, EAC |
| Note | other heating capacities and voltages available on request |
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 03074.0-00 |
| Product Name | Space-saving Enclosure Fan Heater HVI 030 |
| Heater Type | Air Heater; EnclosureHeater |
| Heating Capacity | 0.50 kW (1.71 MBH) |
| Sleeve (Sheath) Material | Aluminum |