LTF 065 is a compact loop heater using PTC elements to prevent low temperatures and condensation in enclosures with electronic components. It features a plastic housing rated UL94 V-0, double insulation, and an integrated tamper-proof thermostat. The heater operates on AC voltages from 120 V to 240 V at 50 or 60 Hz, with a maximum surface temperature below 176 °F and an operating temperature range of -49 °F to 158 °F. It mounts on a 35 mm DIN rail via clip and connects via two pressure clamps supporting 0.5-2.5 mm² rigid or 0.5-1.5 mm² stranded wire. Protection class is II and ingress protection is IP20. The design is shock and vibration proof with airflow directed vertically, connection at the bottom.
Compact heater with PTC heating elements for heating enclosures. The heater prevents low temperature and thus condensation. Its aluminum profile is designed to achieve an optimized chimney effect, which ensures even distribution of warm air in the enclosure. The practical push-in clamping terminal enables quick and easy electrical connection. The heaters are laid out for continuous operation.
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | LTF 065 |
| Product Name | Touch-Safe Loop Heater (Semiconductor) |
| Heater Type | Air Heater; EnclosureHeater |