STEGO Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego 13059.9-02

Description
FAN HEATER, 950W, -45+C TO +70+C, 120V; Voltage Rating VAC:120V; Output Power:950W; External Height - Metric:99.1mm; External Width - Metric:142mm; External Depth - Metric:183mm; External Height - Imperial:3.9"; External Depth:7.2" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 950W, -45+C TO +70+C, 120V; Voltage Rating VAC:120V; Output Power:950W; External Height - Metric:99.1mm; External Width - Metric:142mm; External Depth - Metric:183mm; External Height - Imperial:3.9"; External Depth:7.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego - 70M7854 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego
70M7854
Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego 70M7854
FAN HEATER, 950W, -45+C TO +70+C, 120V; Voltage Rating VAC:120V; Output Power:950W; External Height - Metric:99.1mm; External Width - Metric:142mm; External Depth - Metric:183mm; External Height - Imperial:3.9"; External Depth:7.2" RoHS Compliant: Yes

FAN HEATER, 950W, -45+C TO +70+C, 120V; Voltage Rating VAC:120V; Output Power:950W; External Height - Metric:99.1mm; External Width - Metric:142mm; External Depth - Metric:183mm; External Height - Imperial:3.9"; External Depth:7.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 70M7854
Product Name Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5290 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
10 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1060M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details