STEGO Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 02821.9-08

Description
FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5290 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
93X5290
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 93X5290
FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes

FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5290
Product Name Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 225/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 225.00 kW (768 MBH)
View Details
Duraband® (Micaband) Heaters) -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 900 F (482 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details