STEGO STGO Enclosure Heaters 06020.0-00

Description
PTC Heater, AC/DC 120-240V, 150W
Datasheet
Description
PTC Heater, AC/DC 120-240V, 150W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STGO Enclosure Heaters - 06020.0-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
06020.0-00
STGO Enclosure Heaters 06020.0-00
PTC Heater, AC/DC 120-240V, 150W

PTC Heater, AC/DC 120-240V, 150W

Supplier's Site
Touch Safe Heater, 150W, 145+C, 240V; Voltage Rating Vac Stego - 39M5396 - Newark, An Avnet Company
Chicago, IL, United States
Touch Safe Heater, 150W, 145+C, 240V; Voltage Rating Vac Stego
39M5396
Touch Safe Heater, 150W, 145+C, 240V; Voltage Rating Vac Stego 39M5396
TOUCH SAFE HEATER, 150W, 145+C, 240V; Voltage Rating VAC:240V; Output Power:150W; External Height - Metric:150.1mm; External Width - Metric:60mm; External Depth - Metric:90mm; External Height - Imperial:5.9"; Product Range:- RoHS Compliant: Yes

TOUCH SAFE HEATER, 150W, 145+C, 240V; Voltage Rating VAC:240V; Output Power:150W; External Height - Metric:150.1mm; External Width - Metric:60mm; External Depth - Metric:90mm; External Height - Imperial:5.9"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number 06020.0-00 39M5396
Product Name STGO Enclosure Heaters Touch Safe Heater, 150W, 145+C, 240V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Stationary Induction Camshaft Heat Treating - CamPro™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 150.00 to 300.00 kW (512 to 1024 MBH)
View Details
Fan Heater, 250W, -40 To 158 Deg F, 230V; Voltage Rating Vac Stego - 93X5288 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details