STEGO Fan Heater, 250W, -40 To 158 Deg F, 230V; Voltage Rating Vac Stego 02821.0-08

Description
FAN HEATER, 250W, -40 TO 158 DEG F, 230V; Voltage Rating VAC:230V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 250W, -40 TO 158 DEG F, 230V; Voltage Rating VAC:230V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 250W, -40 To 158 Deg F, 230V; Voltage Rating Vac Stego - 93X5288 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 250W, -40 To 158 Deg F, 230V; Voltage Rating Vac Stego
93X5288
Fan Heater, 250W, -40 To 158 Deg F, 230V; Voltage Rating Vac Stego 93X5288
FAN HEATER, 250W, -40 TO 158 DEG F, 230V; Voltage Rating VAC:230V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes

FAN HEATER, 250W, -40 TO 158 DEG F, 230V; Voltage Rating VAC:230V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:115mm; External Depth - Metric:103mm; External Height - Imperial:3.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5288
Product Name Fan Heater, 250W, -40 To 158 Deg F, 230V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-2180M(B)-202S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 2.00 kW (6.82 MBH)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 250 F (121 C)
View Details
 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Available in Alloy Materials
View Details