STEGO Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego 03209.0-01

Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego - 93X5307 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego
93X5307
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego 93X5307
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes

FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5307
Product Name Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Fuel / Energy Source Electric
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; ForcedAir
Fuel / Energy Source Electric
Heating Capacity 0.60 kW (2.05 MBH)
View Details
14 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details