STEGO Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 03202.9-01

Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5306 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
93X5306
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 93X5306
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes

FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5306
Product Name Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
EKOHEAT Induction Heater - 125/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 125.00 kW (426 MBH)
View Details
Electrical - Climate Control - Heaters - SHV031139 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.20 kW (0.6824 MBH)
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details