STEGO Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego 03113.0-00

Description
FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:47mm; External Height - Imperial:5.9" RoHS Compliant: Yes
Description
FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:47mm; External Height - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Heater, part number 82K8777, operates at 230Vac with a power output of 200W. It features a compact and flat design suitable for DIN rail mounting, making it ideal for space-constrained applications. The heater is constructed with a die-cast aluminum body and includes built-in overheat protection through a temperature limiter. It requires an axial fan for operation to prevent overheating, with a minimum airflow requirement of 63 cfm (108 m¬=/h). The device is rated for a wide operating temperature range of -49 to +158 ¬8F (-45 to +70 ¬8C) and has a protection class of I (grounded) with an IP20 rating. The heater is UL and VDE approved for use at AC 230V. Its dimensions are 1.85 x 4.68 x 5.94 inches (47 x 119 x 151 mm), and it weighs approximately 2.0 lbs (900 g).

Datasheet Summary
Powered by GS/AI

The Fan Heater, part number 82K8777, operates at 230Vac with a power output of 200W. It features a compact and flat design suitable for DIN rail mounting, making it ideal for space-constrained applications. The heater is constructed with a die-cast aluminum body and includes built-in overheat protection through a temperature limiter. It requires an axial fan for operation to prevent overheating, with a minimum airflow requirement of 63 cfm (108 m¬=/h). The device is rated for a wide operating temperature range of -49 to +158 ¬8F (-45 to +70 ¬8C) and has a protection class of I (grounded) with an IP20 rating. The heater is UL and VDE approved for use at AC 230V. Its dimensions are 1.85 x 4.68 x 5.94 inches (47 x 119 x 151 mm), and it weighs approximately 2.0 lbs (900 g).

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego - 82K8777 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego
82K8777
Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego 82K8777
FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:47mm; External Height - Imperial:5.9" RoHS Compliant: Yes

FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:47mm; External Height - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 82K8777
Product Name Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Fan Heater, 250W, -45+C To +70+C, 24Vdc; Voltage Rating Vac Stego - 70M7818 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
2 suppliers
Conveyor Hardening Line -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 450.00 kW (1535 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details