STEGO Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego 03060.9-00

Description
FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:145mm; External Depth - Metric:168mm; External Height - Imperial:4.7" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:145mm; External Depth - Metric:168mm; External Height - Imperial:4.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego - 70M7815 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego
70M7815
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego 70M7815
FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:145mm; External Depth - Metric:168mm; External Height - Imperial:4.7" RoHS Compliant: Yes

FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:145mm; External Depth - Metric:168mm; External Height - Imperial:4.7" RoHS Compliant: Yes

Supplier's Site Datasheet
STGO Enclosure Heaters - 03060.9-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
03060.9-00
STGO Enclosure Heaters 03060.9-00
CS 030 PTC Fan Heater, 120 VAC, 1200W, w

CS 030 PTC Fan Heater, 120 VAC, 1200W, w

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Heaters Industrial Heaters
Product Number 70M7815 03060.9-00
Product Name Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego STGO Enclosure Heaters
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego - 82K8771 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
View Details
Electrical - Climate Control - Heaters - SHGL04601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.40 kW (1.36 MBH)
View Details