STEGO STGO Enclosure Heaters 03112.9-00

Description
Heater Series HV 031, 120 VAC, 50-60Hz,
Datasheet
Description
Heater Series HV 031, 120 VAC, 50-60Hz,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STGO Enclosure Heaters - 03112.9-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
03112.9-00
STGO Enclosure Heaters 03112.9-00
Heater Series HV 031, 120 VAC, 50-60Hz,

Heater Series HV 031, 120 VAC, 50-60Hz,

Supplier's Site
Enclosure Heater, 400W, 120Vac W/mt Kit; Power Rating Stego - 82K8776 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Heater, 400W, 120Vac W/mt Kit; Power Rating Stego
82K8776
Enclosure Heater, 400W, 120Vac W/mt Kit; Power Rating Stego 82K8776
ENCLOSURE HEATER, 400W, 120VAC W/MT KIT; Power Rating:400W; Supply Voltage:120VAC; External Height:120mm; External Width:120mm; External Depth:25mm; Product Range:-; Plug Type:- RoHS Compliant: Yes

ENCLOSURE HEATER, 400W, 120VAC W/MT KIT; Power Rating:400W; Supply Voltage:120VAC; External Height:120mm; External Width:120mm; External Depth:25mm; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number 03112.9-00 82K8776
Product Name STGO Enclosure Heaters Enclosure Heater, 400W, 120Vac W/mt Kit; Power Rating Stego
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 150 F (65.56 C)
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; ForcedAir
Fuel / Energy Source Electric
Heating Capacity 0.60 kW (2.05 MBH)
View Details
Adjustable Induction Heating System - InductoVise™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 0.00 to 10.00 kW (0.0 to 34.12 MBH)
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Air Heater; Tubular Heaters
Fuel / Energy Source Electric
View Details