STEGO STGO Enclosure Heaters 02811.9-01

Description
PTC Fan Heater, 120 VAC, 250W, screw mou
Datasheet
Description
PTC Fan Heater, 120 VAC, 250W, screw mou
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STGO Enclosure Heaters - 02811.9-01 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
02811.9-01
STGO Enclosure Heaters 02811.9-01
PTC Fan Heater, 120 VAC, 250W, screw mou

PTC Fan Heater, 120 VAC, 250W, screw mou

Supplier's Site
Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego - 12R2471 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego
12R2471
Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego 12R2471
FAN HEATER, 250W, -49 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:111mm; External Height - Imperial:3.54" RoHS Compliant: Yes

FAN HEATER, 250W, -49 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:111mm; External Height - Imperial:3.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number 02811.9-01 12R2471
Product Name STGO Enclosure Heaters Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego - 83AC7451 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 56 volts
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2110S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details