STEGO Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego 03100.0-00

Description
FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:22mm; External Height - Imperial:4.4"; Product Range:HV 031 Series RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:22mm; External Height - Imperial:4.4"; Product Range:HV 031 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego - 82K8763 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego
82K8763
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego 82K8763
FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:22mm; External Height - Imperial:4.4"; Product Range:HV 031 Series RoHS Compliant: Yes

FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:22mm; External Height - Imperial:4.4"; Product Range:HV 031 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 82K8763
Product Name Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
26 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1XXXM(B)-225S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details