STEGO Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego 02811.9-00

Description
FAN HEATER, 250W, -49 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:111mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 250W, -49 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:111mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego - 12R2470 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego
12R2470
Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego 12R2470
FAN HEATER, 250W, -49 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:111mm; External Height - Imperial:3.54" RoHS Compliant: Yes

FAN HEATER, 250W, -49 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:111mm; External Height - Imperial:3.54" RoHS Compliant: Yes

Supplier's Site Datasheet
STGO Enclosure Heaters - 02811.9-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
02811.9-00
STGO Enclosure Heaters 02811.9-00
PTC Fan Heater, 120 VAC, 250W, DIN rail

PTC Fan Heater, 120 VAC, 250W, DIN rail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Heaters Industrial Heaters
Product Number 12R2470 02811.9-00
Product Name Fan Heater, 250W, -49 To 158 Deg F, 120V; Voltage Rating Vac Stego STGO Enclosure Heaters
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Cable or Coil Heater; Explosion-proof Heater (optional feature)
Fuel / Energy Source Electric
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; ForcedAir
Fuel / Energy Source Electric
Heating Capacity 0.60 kW (2.05 MBH)
View Details
2 suppliers
Aluminium Tube Annealing -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details