STEGO Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego 03209.0-00

Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego - 72W1128 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego
72W1128
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego 72W1128
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes

FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 72W1128
Product Name Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heat Treating Scanning System - Inductoscan® - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details