STEGO Switch Module/Relay DCM 010 01010.0-20

Description
The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch the required signal current without any problems. Contact type contact maker normally open (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Control contact – signal current 3 mA at DC 20 V / 4.5 mA at DC 24 V 14 mA at DC 48 V / 17 mA at DC 56 V Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 2.3 oz. (65 g) Mounting position vertical Operating temperature see article table below Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E342261, VDE, EAC
Request a Quote Datasheet
Description
The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch the required signal current without any problems. Contact type contact maker normally open (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Control contact – signal current 3 mA at DC 20 V / 4.5 mA at DC 24 V 14 mA at DC 48 V / 17 mA at DC 56 V Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 2.3 oz. (65 g) Mounting position vertical Operating temperature see article table below Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E342261, VDE, EAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Module/Relay DCM 010 - 01010.0-20 - STEGO
Kennesaw, GA, United States
Switch Module/Relay DCM 010
01010.0-20
Switch Module/Relay DCM 010 01010.0-20
The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch the required signal current without any problems. Contact type contact maker normally open (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Control contact – signal current 3 mA at DC 20 V / 4.5 mA at DC 24 V 14 mA at DC 48 V / 17 mA at DC 56 V Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 2.3 oz. (65 g) Mounting position vertical Operating temperature see article table below Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E342261, VDE, EAC

The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch the required signal current without any problems.

Contact typecontact maker normally open (MOSFET)
Service life> 100,000 cycles
Operating voltageDC 20 to 56 V
Control contact – signal current3 mA at DC 20 V / 4.5 mA at DC 24 V
14 mA at DC 48 V / 17 mA at DC 56 V
Connection6-pole terminal: stranded wire

1 AWG 16 (1.5 mm²);
max. AWG 12 (2.5 mm²)

Mountingclip for 35mm DIN rail, EN 60715
Housingplastic, UL 94V-0, grey (bicolor)
Dimensions3.7 x 2.1 x 1.7" (93 x 53 x 44 mm)
Weightapprox. 2.3 oz. (65 g)
Mounting positionvertical
Operating temperaturesee article table below
Storage temperature-40 to +176 °F (-40 to +80 °C)
Operating/Storage humiditymax. 90 % RH (non-condensing)
Protection typeIP20
ApprovalsUL File No. E342261, VDE, EAC
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermal Switches and Thermal Protectors
Product Number 01010.0-20
Product Name Switch Module/Relay DCM 010
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 11 amps
Maximum DC Voltage 20 to 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch Module/Relay DCM 010 - 01010.0-00 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 15 amps
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Switch Module/Relay DCM 010 - 01010.0-10 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 13 amps
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details