STEGO Thermostat, No, 11A, 56Vdc; Operating Voltage Stego 01010.0-20

Description
THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCM 010 Series RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCM 010 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, No, 11A, 56Vdc; Operating Voltage Stego - 83AC7438 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, No, 11A, 56Vdc; Operating Voltage Stego
83AC7438
Thermostat, No, 11A, 56Vdc; Operating Voltage Stego 83AC7438
THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCM 010 Series RoHS Compliant: Yes

THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCM 010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 83AC7438
Product Name Thermostat, No, 11A, 56Vdc; Operating Voltage Stego
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 89.6 to 284 F (32 to 140 C)
Voltage 100 to 240 volts
View Details
Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Thermostats - B-1002U -  - VICFUSE
Specs
Voltage 32 volts
View Details
Thermostats - 4075979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 41 F (5 C)
View Details