SP Industries, Inc. 9 cu. yd. Heavy Duty Industrial Trash Compactor CP-9002

Description
Product Description SP Industries manufactures the CP-9002 to handle up to 381 cubic yards of waste material per hour. Generating up to 165,500 pounds of force, this compactor can achieve up to 10 to 1 compaction ratio with dual 7” cylinders. Excellent for municipal transfer applications, these units are manufactured with the best components to insure longevity and less downtime. Get the machine that has the trust of municipalities across the United States, the SP Industries CP-9002. Features CP-9002 Large 121" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 50HP UL Listed Electrical Components Reservoir Tank Size 200 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Cylinder Size (2) 7" Pump Speed in GPM - Continuous Displacement 63 Cycle Time 71 sec. Volume Displacement (Cu. Yds. per Hour) 381
Description
Product Description SP Industries manufactures the CP-9002 to handle up to 381 cubic yards of waste material per hour. Generating up to 165,500 pounds of force, this compactor can achieve up to 10 to 1 compaction ratio with dual 7” cylinders. Excellent for municipal transfer applications, these units are manufactured with the best components to insure longevity and less downtime. Get the machine that has the trust of municipalities across the United States, the SP Industries CP-9002. Features CP-9002 Large 121" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 50HP UL Listed Electrical Components Reservoir Tank Size 200 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Cylinder Size (2) 7" Pump Speed in GPM - Continuous Displacement 63 Cycle Time 71 sec. Volume Displacement (Cu. Yds. per Hour) 381

Suppliers

Company
Product
Description
Supplier Links
9 cu. yd. Heavy Duty Industrial Trash Compactor - CP-9002 - SP Industries, Inc.
Hopkins, MI, USA
9 cu. yd. Heavy Duty Industrial Trash Compactor
CP-9002
9 cu. yd. Heavy Duty Industrial Trash Compactor CP-9002
Product Description SP Industries manufactures the CP-9002 to handle up to 381 cubic yards of waste material per hour. Generating up to 165,500 pounds of force, this compactor can achieve up to 10 to 1 compaction ratio with dual 7” cylinders. Excellent for municipal transfer applications, these units are manufactured with the best components to insure longevity and less downtime. Get the machine that has the trust of municipalities across the United States, the SP Industries CP-9002. Features CP-9002 Large 121" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 50HP UL Listed Electrical Components Reservoir Tank Size 200 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Cylinder Size (2) 7" Pump Speed in GPM - Continuous Displacement 63 Cycle Time 71 sec. Volume Displacement (Cu. Yds. per Hour) 381

Product Description

SP Industries manufactures the CP-9002 to handle up to 381 cubic yards of waste material per hour. Generating up to 165,500 pounds of force, this compactor can achieve up to 10 to 1 compaction ratio with dual 7” cylinders. Excellent for municipal transfer applications, these units are manufactured with the best components to insure longevity and less downtime. Get the machine that has the trust of municipalities across the United States, the SP Industries CP-9002.

FeaturesCP-9002
Large 121" x 78" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP50HP
UL Listed Electrical Components
Reservoir Tank Size200 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgraded
Cylinder Size(2) 7"
Pump Speed in GPM - Continuous Displacement63
Cycle Time71 sec.
Volume Displacement (Cu. Yds. per Hour)381
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-9002
Product Name 9 cu. yd. Heavy Duty Industrial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
1/3 cu. yd. Commercial Trash Compactor - CP-331 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Smash-It™ Pneumatic In-Drum Compactor -  - Air Cycle Corporation
Specs
Equipment Type Compactor
View Details