SP Industries, Inc. 8 cu. yd. Heavy Duty Industrial Trash Compactor CP-8002

Description
Product Description The CP-8002 and the CP-8002HD compactors are designed with transfer stations in mind. With a volume displacement of up to 554 cubic yards per hour, these machines can handle most municipal applications to reduce the over all cost of moving waste from a city to a landfill. Combining loads and utilizing more efficient transportation also helps improve our environment. With a large clear top opening of 96” x 78” you can easily load these compactors by dumping directly into a feed hopper or loading from a loading floor. These units have the power to tackle your waste day and night. Features CP-8002 CP-8002HD Large 96" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 50HP 50HP UL Listed Electrical Components Reservoir Tank Size 200 Gal. 200 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 63 63 Cycle Time 39 sec. 55 sec. Volume Displacement (Cu. Yds. per Hour) 554 393
Description
Product Description The CP-8002 and the CP-8002HD compactors are designed with transfer stations in mind. With a volume displacement of up to 554 cubic yards per hour, these machines can handle most municipal applications to reduce the over all cost of moving waste from a city to a landfill. Combining loads and utilizing more efficient transportation also helps improve our environment. With a large clear top opening of 96” x 78” you can easily load these compactors by dumping directly into a feed hopper or loading from a loading floor. These units have the power to tackle your waste day and night. Features CP-8002 CP-8002HD Large 96" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 50HP 50HP UL Listed Electrical Components Reservoir Tank Size 200 Gal. 200 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 63 63 Cycle Time 39 sec. 55 sec. Volume Displacement (Cu. Yds. per Hour) 554 393

Suppliers

Company
Product
Description
Supplier Links
8 cu. yd. Heavy Duty Industrial Trash Compactor - CP-8002 - SP Industries, Inc.
Hopkins, MI, USA
8 cu. yd. Heavy Duty Industrial Trash Compactor
CP-8002
8 cu. yd. Heavy Duty Industrial Trash Compactor CP-8002
Product Description The CP-8002 and the CP-8002HD compactors are designed with transfer stations in mind. With a volume displacement of up to 554 cubic yards per hour, these machines can handle most municipal applications to reduce the over all cost of moving waste from a city to a landfill. Combining loads and utilizing more efficient transportation also helps improve our environment. With a large clear top opening of 96” x 78” you can easily load these compactors by dumping directly into a feed hopper or loading from a loading floor. These units have the power to tackle your waste day and night. Features CP-8002 CP-8002HD Large 96" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 50HP 50HP UL Listed Electrical Components Reservoir Tank Size 200 Gal. 200 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 63 63 Cycle Time 39 sec. 55 sec. Volume Displacement (Cu. Yds. per Hour) 554 393

Product Description

The CP-8002 and the CP-8002HD compactors are designed with transfer stations in mind. With a volume displacement of up to 554 cubic yards per hour, these machines can handle most municipal applications to reduce the over all cost of moving waste from a city to a landfill. Combining loads and utilizing more efficient transportation also helps improve our environment. With a large clear top opening of 96” x 78” you can easily load these compactors by dumping directly into a feed hopper or loading from a loading floor. These units have the power to tackle your waste day and night.

FeaturesCP-8002CP-8002HD
Large 96" x 78" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP50HP50HP
UL Listed Electrical Components
Reservoir Tank Size200 Gal.200 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgradedUpgraded
Cylinder Size(2) 6"(2) 7"
Pump Speed in GPM - Continuous Displacement6363
Cycle Time39 sec.55 sec.
Volume Displacement (Cu. Yds. per Hour)554393
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-8002
Product Name 8 cu. yd. Heavy Duty Industrial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
3/4 cu. yd. Commercial Trash Compactor - CP-711 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Smash-It™ Cubic Yard Box Compactor -  - Air Cycle Corporation
Specs
Equipment Type Compactor
View Details