SP Industries, Inc. 3 cu. yd. Heavy Duty Industrial Compactor CP-3002D

Description
Product Description The CP-3000 series compactors are heavy industrial machines built to handle one or more container loads per day. The only difference between these machines is the cylinder configuration and consequently the packing force. Each compactor utilizes an identical frame and ram. Upgrades in the motor and pump sizes accommodate the different cylinders to provide you with the best performance possible. These 3 cubic yard machines can handle everything from cardboard to light metals and can work for you 24/7. Choose the best configuration for your type of waste and you can count on years of service from this industry workhorse. Features CP-3001 CP-3002 CP-3002HD Large 52" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 20HP 20HP UL Listed Electrical Components Reservoir Tank Size 40 Gal. 75 Gal. 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Upgraded Cylinder Size (1) 6" (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 16 30 30 Cycle Time 49 sec. 52 sec. 73 sec.
Description
Product Description The CP-3000 series compactors are heavy industrial machines built to handle one or more container loads per day. The only difference between these machines is the cylinder configuration and consequently the packing force. Each compactor utilizes an identical frame and ram. Upgrades in the motor and pump sizes accommodate the different cylinders to provide you with the best performance possible. These 3 cubic yard machines can handle everything from cardboard to light metals and can work for you 24/7. Choose the best configuration for your type of waste and you can count on years of service from this industry workhorse. Features CP-3001 CP-3002 CP-3002HD Large 52" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 20HP 20HP UL Listed Electrical Components Reservoir Tank Size 40 Gal. 75 Gal. 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Upgraded Cylinder Size (1) 6" (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 16 30 30 Cycle Time 49 sec. 52 sec. 73 sec.

Suppliers

Company
Product
Description
Supplier Links
3 cu. yd. Heavy Duty Industrial Compactor - CP-3002D - SP Industries, Inc.
Hopkins, MI, USA
3 cu. yd. Heavy Duty Industrial Compactor
CP-3002D
3 cu. yd. Heavy Duty Industrial Compactor CP-3002D
Product Description The CP-3000 series compactors are heavy industrial machines built to handle one or more container loads per day. The only difference between these machines is the cylinder configuration and consequently the packing force. Each compactor utilizes an identical frame and ram. Upgrades in the motor and pump sizes accommodate the different cylinders to provide you with the best performance possible. These 3 cubic yard machines can handle everything from cardboard to light metals and can work for you 24/7. Choose the best configuration for your type of waste and you can count on years of service from this industry workhorse. Features CP-3001 CP-3002 CP-3002HD Large 52" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 20HP 20HP UL Listed Electrical Components Reservoir Tank Size 40 Gal. 75 Gal. 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Upgraded Cylinder Size (1) 6" (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 16 30 30 Cycle Time 49 sec. 52 sec. 73 sec.

Product Description

The CP-3000 series compactors are heavy industrial machines built to handle one or more container loads per day. The only difference between these machines is the cylinder configuration and consequently the packing force. Each compactor utilizes an identical frame and ram. Upgrades in the motor and pump sizes accommodate the different cylinders to provide you with the best performance possible. These 3 cubic yard machines can handle everything from cardboard to light metals and can work for you 24/7. Choose the best configuration for your type of waste and you can count on years of service from this industry workhorse.

FeaturesCP-3001CP-3002CP-3002HD
Large 52" x 58" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP10 HP20HP20HP
UL Listed Electrical Components
Reservoir Tank Size40 Gal.75 Gal.75 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgradedUpgradedUpgraded
Cylinder Size(1) 6"(2) 6"(2) 7"
Pump Speed in GPM - Continuous Displacement163030
Cycle Time49 sec.52 sec.73 sec.
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-3002D
Product Name 3 cu. yd. Heavy Duty Industrial Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
 - C200XP Compactor - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Equipment Type Compactor
Applications Cans / Bottles; Food Products; Recycling
Maximum Platen / System Pressure 39.2 psi (27.59 m H2O)
View Details
MS Series Roll Compactors -  - Bepex International LLC
Bepex International LLC
Specs
Equipment Type Compactor (optional feature)
Material Condition Dry
Applications Fibrous Materials / Textiles; Food Products
View Details