SP Industries, Inc. Industrial Trash Compactors CP-2201

Description
Product Description SP Industries CP-2201 is an industrial grade compaction system that provides the strength and durability of a heavy industrial machine with the compaction force of a commercial machine. Typically used in harsh environments that handle heavy waste this system allows the user to match the force needed to obtain a full load with the beefy build of a heavy industrial machine. Thicker steel and more supports with the best components in the marketplace make this a reliable work horse that will last for years. This system generates 56,500 pounds of force that will give you up to 3 to 1 compaction. Ram penetration of 26” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment. Features CP-2201 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards 10HP Motor 208/230/460 Volt 3PH ODP UL Listed Electrical Components 40 Gallon Reservoir Tank Heavy Duty Capacity Ratchet Binder/Hooks 5 Floor Support Beams Cylinder Bore Size 6" Pump Speed in GPM - Continuous Displacement 16
Description
Product Description SP Industries CP-2201 is an industrial grade compaction system that provides the strength and durability of a heavy industrial machine with the compaction force of a commercial machine. Typically used in harsh environments that handle heavy waste this system allows the user to match the force needed to obtain a full load with the beefy build of a heavy industrial machine. Thicker steel and more supports with the best components in the marketplace make this a reliable work horse that will last for years. This system generates 56,500 pounds of force that will give you up to 3 to 1 compaction. Ram penetration of 26” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment. Features CP-2201 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards 10HP Motor 208/230/460 Volt 3PH ODP UL Listed Electrical Components 40 Gallon Reservoir Tank Heavy Duty Capacity Ratchet Binder/Hooks 5 Floor Support Beams Cylinder Bore Size 6" Pump Speed in GPM - Continuous Displacement 16

Suppliers

Company
Product
Description
Supplier Links
Industrial Trash Compactors - CP-2201 - SP Industries, Inc.
Hopkins, MI, USA
Industrial Trash Compactors
CP-2201
Industrial Trash Compactors CP-2201
Product Description SP Industries CP-2201 is an industrial grade compaction system that provides the strength and durability of a heavy industrial machine with the compaction force of a commercial machine. Typically used in harsh environments that handle heavy waste this system allows the user to match the force needed to obtain a full load with the beefy build of a heavy industrial machine. Thicker steel and more supports with the best components in the marketplace make this a reliable work horse that will last for years. This system generates 56,500 pounds of force that will give you up to 3 to 1 compaction. Ram penetration of 26” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment. Features CP-2201 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards 10HP Motor 208/230/460 Volt 3PH ODP UL Listed Electrical Components 40 Gallon Reservoir Tank Heavy Duty Capacity Ratchet Binder/Hooks 5 Floor Support Beams Cylinder Bore Size 6" Pump Speed in GPM - Continuous Displacement 16

Product Description

SP Industries CP-2201 is an industrial grade compaction system that provides the strength and durability of a heavy industrial machine with the compaction force of a commercial machine. Typically used in harsh environments that handle heavy waste this system allows the user to match the force needed to obtain a full load with the beefy build of a heavy industrial machine. Thicker steel and more supports with the best components in the marketplace make this a reliable work horse that will last for years. This system generates 56,500 pounds of force that will give you up to 3 to 1 compaction. Ram penetration of 26” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment.
FeaturesCP-2201
Large 45" x 58" Clear Top Opening
Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame
Meets or Exceeds ANSI Z245.2 Safety Standards
10HP Motor 208/230/460 Volt 3PH ODP
UL Listed Electrical Components
40 Gallon Reservoir Tank
Heavy Duty Capacity Ratchet Binder/Hooks
5 Floor Support Beams
Cylinder Bore Size6"
Pump Speed in GPM - Continuous Displacement16
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-2201
Product Name Industrial Trash Compactors
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Scrap Metal - Metal Turnings - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
The Bulb Eater® Lamp Crusher -  - Air Cycle Corporation
Specs
Equipment Type Compactor; Crusher / Flattener
View Details